Cornell Dubilier Film Paper Film Capacitors 941C8P15K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 941C8P15K-F is a polypropylene film capacitor designed for pulse and snubber applications with a rated voltage of 850 Vdc, a capacitance of 0.15 µF, and a tolerance of ±10%. It features low ESR of 8 mΩ at 100 kHz, an ESL of 21 nH, and a high dV/dt capability of 713 V/µs, enabling peak current handling of 107 A. The capacitor measures 9.6 mm in thickness, 15.9 mm in width, and 34.0 mm in length, with a tin-plated copper terminal. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. Construction includes UL510 polyester tape wrap and UL94V-0 epoxy fill, with an insulation resistance greater than 100,000 MΩ × µF. The part supports self-healing and meets life test requirements of 2,000 hours at 85 °C and 125% rated voltage.

Datasheet Summary
Powered by GS/AI

The 941C8P15K-F is a polypropylene film capacitor designed for pulse and snubber applications with a rated voltage of 850 Vdc, a capacitance of 0.15 µF, and a tolerance of ±10%. It features low ESR of 8 mΩ at 100 kHz, an ESL of 21 nH, and a high dV/dt capability of 713 V/µs, enabling peak current handling of 107 A. The capacitor measures 9.6 mm in thickness, 15.9 mm in width, and 34.0 mm in length, with a tin-plated copper terminal. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. Construction includes UL510 polyester tape wrap and UL94V-0 epoxy fill, with an insulation resistance greater than 100,000 MΩ × µF. The part supports self-healing and meets life test requirements of 2,000 hours at 85 °C and 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 941C8P15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
941C8P15K-F
Film Paper Film Capacitors 941C8P15K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 941C8P15K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers