The 941C6W3P3K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 3.3 µF, a rated voltage of 600 Vdc, and dimensions of 22.5 mm (thickness) x 31.8 mm (width) x 54.0 mm (length). The capacitor supports a maximum rms current of 17.3 A at 100 kHz, with an inherent capacitance tolerance of ±10%. It operates across a temperature range of -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. The case is constructed with UL510 polyester tape and UL94V-0 epoxy fill, and terminals are tin-plated copper. The part meets a test voltage of 3 kVac between terminals and case, and has an insulation resistance exceeding 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C6W3P3K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |