The 941C6W2K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 2.0 µF with a tolerance of ±10%, a rated DC voltage of 600 V, and operates within a temperature range of -55 ºC to 105 ºC. The component is constructed with a tinned copper wire termination, UL510 polyester tape wrap casing, and UL94V-0 epoxy fill. Its physical dimensions are 18.2 mm (thickness) by 27.6 mm (width) by 46.0 mm (length), with a lead diameter of 1.2 mm. It exhibits an ESR of 5 mΩ at 100 kHz, an ESL of 28 nH, a peak current rating of 255 A, and an RMS current rating of 13.1 A at 70 ºC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C6W2K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |