The 941C6P47K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.47 µF with a tolerance of ±10%, a rated voltage of 600 Vdc (275 Vac), and operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. Its physical dimensions are 11.7 mm in thickness, 18.0 mm in width, and 34.0 mm in length. The capacitor has a typical ESR of 7 mΩ at 100 kHz, an ESL of 20 nH, a peak current capability of 92 A, and a maximum RMS current of 7.6 A at 70 °C. The case is constructed with UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Film Capacitors 600Volts 0.47uF 10% Tol. Product overview: 941C6P47K-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-941C6P47K-F can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988733-941C6P47K-F
Termination: Axial
Voltage Rating: 600 V
Length: 34 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 7 mΩ
Dielectric Material: Polypropylene
Number of Pins: 2
Diameter: 18 mm
Categories: Film Capacitors
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 275 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Dielectric: PP
Lead Diameter: 800 µm
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 941C6P47K-F | 62-941C6P47K-F | 988733-941C6P47K-F |
| Product Name | Film Paper Film Capacitors | 0.47uF Capacitor | Film Capacitors - 941C6P47K-F |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |