The 941C6P22K-F is a polypropylene film capacitor designed for pulse and snubber applications with a capacitance of 0.22 µF, rated for 600 Vdc and a maximum rms current of 4.9 A at 85 °C. It features a flat oval construction with tinned copper wire terminals, dimensions of 5.7 mm thick, 14.3 mm wide, and 34.0 mm long, a typical ESR of 12 mΩ at 100 kHz, an ESL of 19 nH, and a dV/dt rating of 196 V/µs. The capacitor operates from -55 °C to 105 °C, with derated voltage above 85 °C, and meets UL510 and UL94V-0 standards for case and resin materials.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C6P22K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |