The 941C20W1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 1.0 µF with a tolerance of ±10%, a rated DC voltage of 2000 V, and operates within a temperature range of -55 ºC to 105 ºC. The component is constructed with tin-plated copper terminals and epoxy fill rated UL94V-0, housed in a case wrapped with UL510 polyester tape. Its dimensions are 33.1 mm tall, 45.6 mm wide, and 54.0 mm long, with a lead diameter of 1.2 mm. It exhibits a typical ESR of 5 mΩ at 100 kHz, an ESL of 38 nH, and a peak current rating of 754 A. The capacitor supports 754 A RMS current at 100 kHz and has a life expectancy of 60,000 hours at rated DC voltage and 70 ºC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C20W1K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |