The 941C20S68K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.068 µF, a rated voltage of 2000 Vdc, and operates within a temperature range of -55°C to 105°C. The capacitor is constructed with tin-plated copper terminals, UL510 polyester tape wrap case material, and UL94V-0 epoxy fill. Its dimensions are 14.0 mm in thickness, 20.2 mm in width, 34.0 mm in length, and 1.0 mm in lead diameter. It has a typical ESR of 8 mΩ at 100 kHz, an ESL of 21 nH, and a peak current rating of 116 A, with an RMS current of 7.7 A at 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 941C20S68K-F | 941C20S68K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.0680 microF | 0.0680 microF |