The 941C20S33K-F is a polypropylene film capacitor for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.033 µF, a rated voltage of 2000 Vdc, and is packaged in an axial leaded case measuring 9.7 mm in thickness, 16.0 mm in width, and 34.0 mm in length. The capacitor exhibits a typical ESR of 20 mΩ at 100 kHz, an ESL of 19 nH, and a peak current rating of 57 A at 1712 V/µs dV/dt. It operates within a temperature range of -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. The case is sealed with UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper terminals. Capacitance tolerance is ±10%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 941C20S33K-F | 941C20S33K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |