The 941C16W1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 1.0 µF with a tolerance of ±10%, a rated voltage of 1600 Vdc, and operates within a temperature range of -55 ºC to 105 ºC, with derating above 85 ºC. The component measures 20.4 mm in thickness, 29.8 mm in width, and 46.0 mm in length, with a terminal diameter of 1.2 mm. It exhibits a typical ESR of 5 mΩ at 100 kHz, an ESL of 35 nH, a peak current capability of 800 A, and an rms current rating of 17.9 A at 70 ºC. The case is constructed with UL510 polyester tape wrap, filled with UL94V-0 epoxy, and features tin-plated copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041722-941C16W1K-F
Packaging: Bulk
Termination: Axial
Voltage Rating: 1.6 kV
Length: 46 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 5 mΩ
Dielectric Material: Polypropylene
Number of Pins: 2
Diameter: 42.5 mm
Categories: Film Capacitors
Case / Package: Axial
Alternative Parts (Cross-Reference): 940C20W1K-F; 941C20W1K-F; 940C12W1K-F; MKP1839510165; C4GAMUC4100AA1J; MKP1839510124HQ;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 500 V
Voltage Rating (DC): 1.6 kV
REACH SVHC: No SVHC
Dielectric: PP
Lead Diameter: 1.2 mm
| Cornell Dubilier | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 941C16W1K-F | 1041722-941C16W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors - 941C16W1K-F |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 1 microF | 1 microF |