The 941C16P68K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.68 µF with a ±10% tolerance, rated for 1600 Vdc (500 Vac), and operates from -55 °C to 105 °C with derated voltage above 85 °C. The component measures 26.9 mm in thickness, 36.3 mm in width, and 46.0 mm in length, with tin-plated copper terminals and an epoxy-fill resin rated UL94V-0. It exhibits an ESR of 6 mΩ at 100 kHz, an ESL of 32 nH, a peak current rating of 544 A, and an rms current of 14.5 A at 70 °C. The case is wrapped in UL510 polyester tape.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C16P68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |