The 940C8W2P2K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has an axial leaded construction with a tin-plated copper terminal and is encapsulated in a UL94V-0 epoxy fill with a UL510 polyester tape wrap. The capacitor measures 32.0 mm in diameter and 46.0 mm in length, with a 1.2 mm lead diameter. It is rated for 2200 Vdc at an operating temperature range of -55 °C to 105 °C, with a capacitance of 2.2 µF and a tolerance of ±10%. The part exhibits a typical ESR of 3 mΩ at 100 kHz, an ESL of 34 nH, a peak current capability of 880 A, and an rms current rating of 18.4 A at 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 2.2µF 850V
2.2µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 2.2UF 10% 850VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8W2P2K-F | 2002-940C8W2P2K-F | 338-1149-ND | 940C8W2P2K-F | 940C8W2P2K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |