The 940C8P68K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has an axial leaded package with dimensions of 28.0 mm in diameter and 34.0 mm in length, and tin-plated copper terminals. The part is rated for 1200 Vdc (500 Vac), with a capacitance of 0.68 µF and a tolerance of ±10%. It operates within a temperature range of -55 °C to 105 °C, with full voltage rating at 85 °C. The capacitor supports a peak current of 582 A and an RMS current of 11.7 A at 70 °C, with an ESL of 27 nH and an ESR of 5 mΩ at 100 kHz. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.68µF 850V
0.68µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
CAP FILM 0.68UF 10% 850VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8P68K-F | 2002-940C8P68K-F | 338-1145-ND | 940C8P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |