The 940C8P33K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.33 µF with a ±10% tolerance, rated for 850 Vdc (450 Vac), and operates from -55 °C to 105 °C with linear derating above 85 °C. The component measures 18.0 mm in diameter and 34.0 mm in length, with tin-plated copper terminals and an epoxy resin fill rated UL94V-0. It exhibits a typical peak pulse current of 235 A, a dV/dt rating of 713 V/µs, an ESR of 7 mΩ at 100 kHz, and an ESL of 23 nH. The case is wrapped with UL510 polyester tape, and insulation resistance exceeds 100,000 MΩ·µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.33µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.33µF 850V
CAP FILM 0.33UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8P33K-F | 940C8P33K-F-ND | 2002-940C8P33K-F | 940C8P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |