The 940C8P15K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a capacitance of 0.15 µF, rated for 850 Vdc (450 Vac), and a capacitance tolerance of ±10%. It features a diameter of 13.0 mm, length of 34.0 mm, and terminal diameter of 0.8 mm. The capacitor has a typical ESR of 8 mΩ at 100 kHz, an ESL of 21 nH, a peak current capability of 107 A, and an RMS current rating of 5.8 A at 70 °C. It supports a high dV/dt of 713 V/µs and operates within a temperature range of -55 °C to 105 °C, with derated voltage above 85 °C. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals. The part meets the series' self-healing, low inductance, and high pulse current characteristics.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.15µF 850V
0.15µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 0.15UF 10% 850VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8P15K-F | 2002-940C8P15K-F | 338-1143-ND | 940C8P15K-F | 940C8P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |