Cornell Dubilier Film Paper Film Capacitors 940C6W3P3K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote Datasheet
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 940C6W3P3K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
940C6W3P3K-F
Film Paper Film Capacitors 940C6W3P3K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors 2002-940C6W3P3K-F
Polypropylene Capacitors, for Pulse, Snubber 3.3µF 600V

Polypropylene Capacitors, for Pulse, Snubber 3.3µF 600V

Supplier's Site Datasheet
IGBT Snubber Capacitor - 940C6W3P3K-F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
940C6W3P3K-F
IGBT Snubber Capacitor 940C6W3P3K-F
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet
Film Capacitors - 338-1141-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-1141-ND
Film Capacitors 338-1141-ND
3.3µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial

3.3µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 940C6W3P3K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
940C6W3P3K-F
Capacitors - Film Capacitors 940C6W3P3K-F
CAP FILM 3.3UF 10% 600VDC AXIAL

CAP FILM 3.3UF 10% 600VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 940C6W3P3K-F 2002-940C6W3P3K-F 940C6W3P3K-F 338-1141-ND 940C6W3P3K-F
Product Name Film Paper Film Capacitors Film Capacitors IGBT Snubber Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details