The 940C6W1K-F is a polypropylene film capacitor for pulse and snubber applications, rated at 600 Vdc and 1.00 µF with ±10% tolerance. It has an axial leaded design with a diameter of 21.0 mm, length of 34.0 mm, and 1.0 mm terminal diameter. It features low ESR of 6 mΩ, low ESL of 24 nH, and a dV/dt rating of 196 V/µs. Peak current is 196 A and RMS current is 8.9 A at 70 °C. The operating temperature range is -55 °C to 105 °C, with full voltage rating up to 85 °C. The case is enclosed in UL510 polyester tape with UL94V-0 epoxy fill and tin-plated copper terminals. Self-healing capability and high pulse current handling are inherent to the construction.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 1µF 600V
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
1µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
CAP FILM 1UF 10% 600VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6W1K-F | 2002-940C6W1K-F | 940C6W1K-F | 338-1138-ND | 940C6W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |