The 940C6P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has an axial leaded construction with a diameter of 11.5 mm and a length of 34.0 mm, terminated with tinned copper wire. Rated for 600 Vdc, it offers a capacitance of 0.22 µF with ±10% tolerance. The capacitor supports a peak current of 43 A and a maximum RMS current of 4.4 A at 70 °C, with a dV/dt rating of 196 V/µs. It operates from -55 °C to 105 °C and meets UL510 for case material and UL94V-0 for epoxy fill.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.22µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.22µF 600V
CAP FILM 0.22UF 10% 600VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6P22K-F | 338-2587-ND | 2002-940C6P22K-F | 940C6P22K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |