The 940C20P22K-F is a polypropylene film capacitor for pulse and snubber applications, featuring an axial leaded design with a diameter of 22.0 mm and length of 46.0 mm. It has a rated voltage of 2000 Vdc (500 Vac), a capacitance of 0.22 µF with ±10% tolerance, and supports a peak current of 211 A. The capacitor exhibits a dV/dt capability of 960 V/µs, an ESR of 8 mΩ at 100 kHz, and an ESL of 30 nH. It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C, and complies with UL510 case material and UL94V-0 epoxy resin standards. Terminals are tin-plated copper, and the unit is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.22µF 2000V
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
0.22µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C20P22K-F | 2002-940C20P22K-F | 940C20P22K-F | 338-1177-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |