The 940C16P33K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring axial leads and a cylindrical case measuring 23.5 mm in diameter and 46.0 mm in length with 1.2 mm terminal diameter. It has a rated voltage of 1600 Vdc, capacitance of 0.33 µF with ±10% tolerance, and supports a peak current of 264 A and a dV/dt of 800 V/µs. The capacitor operates from -55 °C to 105 °C, with derating applied above 85 °C. It has an ESR of 7 mΩ at 100 kHz, an ESL of 31 nH, and meets UL94V-0 flammability standards with an epoxy fill and UL510 polyester tape wrap. Its insulation resistance exceeds 100,000 MΩ × µF, and it is rated for 60,000 hours at 70 °C under rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.33µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.33µF 1600V
CAP FILM 0.33UF 1.6KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C16P33K-F | 338-1168-ND | 2002-940C16P33K-F | 940C16P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |