Cornell Dubilier Film Paper Film Capacitors 940C16P1K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 940C16P1K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a capacitance of 0.10 µF, a rated voltage of 1600 Vdc, and a capacitance tolerance of ±10%. It features a diameter of 18.0 mm, a length of 34.0 mm, and terminal leads of 1.0 mm diameter. The capacitor has a typical ESR of 7 mΩ at 100 kHz, an ESL of 23 nH, a peak current capability of 143 A, and a maximum dV/dt of 1427 V/µs. It meets UL94V-0 flammability standards with an epoxy fill and UL510 polyester tape wrap case. Its operating temperature range is from -55 ºC to 105 ºC, with derated voltage performance above 85 ºC.

Datasheet Summary
Powered by GS/AI

The 940C16P1K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a capacitance of 0.10 µF, a rated voltage of 1600 Vdc, and a capacitance tolerance of ±10%. It features a diameter of 18.0 mm, a length of 34.0 mm, and terminal leads of 1.0 mm diameter. The capacitor has a typical ESR of 7 mΩ at 100 kHz, an ESL of 23 nH, a peak current capability of 143 A, and a maximum dV/dt of 1427 V/µs. It meets UL94V-0 flammability standards with an epoxy fill and UL510 polyester tape wrap case. Its operating temperature range is from -55 ºC to 105 ºC, with derated voltage performance above 85 ºC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 940C16P1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
940C16P1K-F
Film Paper Film Capacitors 940C16P1K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors 2002-940C16P1K-F
Polypropylene Capacitors, for Pulse, Snubber 0.1µF 1600V

Polypropylene Capacitors, for Pulse, Snubber 0.1µF 1600V

Supplier's Site Datasheet
IGBT Snubber Capacitor - 940C16P1K-F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
940C16P1K-F
IGBT Snubber Capacitor 940C16P1K-F
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet
Film Capacitors - 338-1165-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-1165-ND
Film Capacitors 338-1165-ND
0.1µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

0.1µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 940C16P1K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
940C16P1K-F
Capacitors - Film Capacitors 940C16P1K-F
CAP FILM 0.1UF 10% 1.6KVDC AXIAL

CAP FILM 0.1UF 10% 1.6KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 940C16P1K-F 2002-940C16P1K-F 940C16P1K-F 338-1165-ND 940C16P1K-F
Product Name Film Paper Film Capacitors Film Capacitors IGBT Snubber Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details