Type 940 polypropylene film capacitors are axial leaded devices designed for pulse and snubber applications with high dV/dt capability, low ESR, and self-healing properties. The part 940C16P15K-F is a 0.15 µF capacitor rated for 1600 Vdc with a capacitance tolerance of ±10%, featuring a tin-plated copper terminal, 21.5 mm diameter, 34 mm length, and 1.0 mm lead diameter. It offers a peak pulse current of 214 A and a maximum dV/dt of 1427 V/µs, with operating temperature range from -55 °C to 105 °C. Its case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. The device meets the RMS current rating of 9.9 A at 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.15µF 1600V
0.15µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Win Source Part Number: 1041719-940C16P15K-F
Category: Capacitors>Film Capacitors
Series: 940C
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Pulse, DV/DT
Standard Package: 25
Capacitance: 0.15 µF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.846" Dia x 1.339" L (21.50mm x 34.00mm)
Alternative Parts (Cross-Reference): 942C20P15K-F; 940C12P15K-F; 940C20P15K-F; MKP1839 415 084HQ; MKP1839415401940C16P
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 940C16P15KF,338-1166
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C16P15K-F | 2002-940C16P15K-F | 338-1166-ND | 1041719-940C16P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |