Cornell Dubilier Film Paper Film Capacitors 940C12P22K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 940C12P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and low ESR. It has an axial leaded construction with tin-plated copper terminals, housed in a case wrapped with UL510 polyester tape and filled with UL94V-0 epoxy. The capacitor measures 21.5 mm in diameter and 34.0 mm in length, with a lead diameter of 1.0 mm. It is rated for 1200 Vdc (500 Vac) and has a capacitance of 0.22 µF with a tolerance of ±10%. The part supports a maximum rms current of 8.4 A at 70 ºC, a peak current of 251 A, and a dV/dt rating of 1142 V/µs. Operating temperature range is from -55 ºC to 105 ºC, with derated voltage above 85 ºC.

Datasheet Summary
Powered by GS/AI

The 940C12P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and low ESR. It has an axial leaded construction with tin-plated copper terminals, housed in a case wrapped with UL510 polyester tape and filled with UL94V-0 epoxy. The capacitor measures 21.5 mm in diameter and 34.0 mm in length, with a lead diameter of 1.0 mm. It is rated for 1200 Vdc (500 Vac) and has a capacitance of 0.22 µF with a tolerance of ±10%. The part supports a maximum rms current of 8.4 A at 70 ºC, a peak current of 251 A, and a dV/dt rating of 1142 V/µs. Operating temperature range is from -55 ºC to 105 ºC, with derated voltage above 85 ºC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 940C12P22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
940C12P22K-F
Film Paper Film Capacitors 940C12P22K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors 2002-940C12P22K-F
Polypropylene Capacitors, for Pulse, Snubber 0.22µF 1200V

Polypropylene Capacitors, for Pulse, Snubber 0.22µF 1200V

Supplier's Site Datasheet
Film Capacitors - 338-1160-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-1160-ND
Film Capacitors 338-1160-ND
0.22µF Film Capacitor 500V 1200V (1.2kV) Polypropylene (PP), Metallized Axial

0.22µF Film Capacitor 500V 1200V (1.2kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 940C12P22K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
940C12P22K-F
Capacitors - Film Capacitors 940C12P22K-F
CAP FILM 0.22UF 1.2KVDC AXIAL

CAP FILM 0.22UF 1.2KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 940C12P22K-F 2002-940C12P22K-F 338-1160-ND 940C12P22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 1572-1055-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
6 suppliers
Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers