The 940C12P15K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications with a rated voltage of 1200 Vdc, capacitance of 0.15 µF, ±10% tolerance, and a maximum operating temperature of 105°C with derating. It measures 18.5 mm in diameter and 34.0 mm in length, with 1.0 mm terminal diameter. The capacitor has a typical ESR of 7 mΩ at 100 kHz, an ESL of 23 nH, a dV/dt rating of 1142 V/µs, a peak current capability of 171 A, and a rated RMS current of 7.6 A at 70°C. It features self-healing properties, low inductance, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The terminal material is tin-plated copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.15µF Film Capacitor 500V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.15µF 1200V
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 0.15UF 1.2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C12P15K-F | 338-1159-ND | 2002-940C12P15K-F | 940C12P15K-F | 940C12P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |