The 935H1W5K-F is a metallized polypropylene capacitor designed for high-frequency filtering in switching power supplies operating at 20-100 kHz. It features tinned lugs, a capacitance of 5.0 µF with a tolerance of ±10%, and a rated voltage of 100 Vdc (70 Vac). The component has a maximum ESR of 10 mΩ and supports a ripple current of 14.8 A RMS at 25 °C in the 20-100 kHz range. Physical dimensions are 16.3 mm diameter, 31.7 mm length, and 53.3 mm lug-to-lug length. It operates from -55 °C to 105 °C, with voltage derated linearly above 85 °C. The capacitor is UL recognized for construction under E128034(N), with a polyester tape wrap case and epoxy fill meeting UL94V-0. Insulation resistance is 200,000 MΩ × µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 935H1W5K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |