The 935C1W3K-F is a metallized polypropylene capacitor designed for high-frequency filtering in switching power supplies operating at 20-100 kHz. It has a capacitance of 3.0 µF, a rated voltage of 100 Vdc (70 Vac), and a capacitance tolerance of ±10%. The part features axial wire leads with a diameter of 1.0 mm, a length of 23.8 mm, and a case diameter of 15.8 mm. It has a maximum ESR of 11 mΩ and a maximum ripple current of 12.1 A rms at 25°C. The operating temperature range is -55°C to 105°C, with full voltage rating up to 85°C. The capacitor is UL recognized for construction under UL File Number E128034(N).
3µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors for High Frequency Filtering 3µF 100V
CAP FILM 3UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 935C1W3K-F | 935C1W3K-F-ND | 2002-935C1W3K-F | 935C1W3K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF |