1.2µF Film Capacitor 175V 250V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 1.2µF 250V
CAP FILM 1.2UF 10% 250VDC AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 930C2W1P2K-F-ND | 2002-930C2W1P2K-F | 930C2W1P2K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |