The 930C1W5P6K-F is a metallized polypropylene capacitor for DC filtering, rated for 500 Vdc (350 Vac), with a capacitance of 5.6 µF and a tolerance of ±10%. It features a case size of 15.8 mm in diameter and 44.4 mm in length, with tin-plated copper terminals and an epoxy fill meeting UL94V-0. The capacitor supports a maximum ripple current of 8.4 A at 20 kHz and 25°C, with a dissipation factor suitable for high-frequency switching applications. It is UL recognized for construction only under UL File Number E128034(N), operates from -55°C to 105°C, and includes self-healing properties. The case is wrapped in UL510 polyester tape.
Metallized Polypropylene Capacitors for DC Filtering 5.6µF 100V
5.6µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
CAP FILM 5.6UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W5P6K-F | 2002-930C1W5P6K-F | 930C1W5P6K-F-ND | 930C1W5P6K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF |