The 930C1W1P8K-F is a metallized polypropylene capacitor for DC filtering in high-frequency switching power supplies, with a capacitance of 1.8 µF, rated for 100 Vdc (70 Vac), and features a case size of 13.7 mm diameter by 25.4 mm length. It has a dissipation factor suitable for low-loss applications, self-healing properties, and is UL recognized for construction under E128034(N). The capacitor operates from -55 ºC to 105 ºC, with full-rated voltage at 85 ºC and derated linearly to 50% at 105 ºC. Its maximum ripple current at 20 kHz is 6.3 A at 25 ºC, decreasing to 3.0 A at 85 ºC. The terminal material is tin-plated copper, enclosed in a UL510 polyester tape wrap with UL94V-0 epoxy fill.
Metallized Polypropylene Capacitors for DC Filtering 1.8µF 100V
1.8µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
CAP FILM 1.8UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W1P8K-F | 2002-930C1W1P8K-F | 930C1W1P8K-F-ND | 930C1W1P8K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF | 1.8 microF |