OK International Needle, 25 Gauge, Red, 0.25Mm, Pk50; Accessory Type Metcal 925050-TE

Description
NEEDLE, 25 GAUGE, RED, 0.25MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Red; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes
Datasheet
Description
NEEDLE, 25 GAUGE, RED, 0.25MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Red; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle, 25 Gauge, Red, 0.25Mm, Pk50; Accessory Type Metcal - 93K0394 - Newark, An Avnet Company
Chicago, IL, United States
Needle, 25 Gauge, Red, 0.25Mm, Pk50; Accessory Type Metcal
93K0394
Needle, 25 Gauge, Red, 0.25Mm, Pk50; Accessory Type Metcal 93K0394
NEEDLE, 25 GAUGE, RED, 0.25MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Red; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes

NEEDLE, 25 GAUGE, RED, 0.25MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Red; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93K0394
Product Name Needle, 25 Gauge, Red, 0.25Mm, Pk50; Accessory Type Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094712 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details