OK International Needle, 23 Gauge, Orange, 0.33Mm, Pk50; Accessory Type Metcal 923050-TE

Description
NEEDLE, 23 GAUGE, ORANGE, 0.33MM, PK50; Accessory Type:Needle; For Use With:Fluid Dispensing; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Orange; Length:12.7mm; Material:Stainless Steel Cannula with double Helix PolypropyleneRoHS Compliant: Yes
Datasheet
Description
NEEDLE, 23 GAUGE, ORANGE, 0.33MM, PK50; Accessory Type:Needle; For Use With:Fluid Dispensing; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Orange; Length:12.7mm; Material:Stainless Steel Cannula with double Helix PolypropyleneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle, 23 Gauge, Orange, 0.33Mm, Pk50; Accessory Type Metcal - 93K0393 - Newark, An Avnet Company
Chicago, IL, United States
Needle, 23 Gauge, Orange, 0.33Mm, Pk50; Accessory Type Metcal
93K0393
Needle, 23 Gauge, Orange, 0.33Mm, Pk50; Accessory Type Metcal 93K0393
NEEDLE, 23 GAUGE, ORANGE, 0.33MM, PK50; Accessory Type:Needle; For Use With:Fluid Dispensing; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Orange; Length:12.7mm; Material:Stainless Steel Cannula with double Helix PolypropyleneRoHS Compliant: Yes

NEEDLE, 23 GAUGE, ORANGE, 0.33MM, PK50; Accessory Type:Needle; For Use With:Fluid Dispensing; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Orange; Length:12.7mm; Material:Stainless Steel Cannula with double Helix PolypropyleneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93K0393
Product Name Needle, 23 Gauge, Orange, 0.33Mm, Pk50; Accessory Type Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details