High-current film capacitor for resonant circuits and switching power supplies, with metallized polypropylene construction, flame-retardant epoxy-coated casing (UL94V-0), and lead-free tinned copper terminals. Rated for 700 VDC and 400 VAC, with a capacitance of 9 µF, maximum dissipation factor of 0.001 at 1 kHz and 25°C, and insulation resistance of 30 GΩ. Operating temperature range is -40°C to +100°C. Dimensions are 57.5 mm × 50 mm × 35 mm with standard lug configuration. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 30,000 hours at rated AC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with ±5% optional. Dielectric strength is 160% of rated DC or 150% of rated AC applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 905PMC700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |