For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 828LMX035M2CH is an aluminum electrolytic capacitor rated for 35 VDC and 8200 µF, with a diameter of 25 mm and a length of 50 mm. It operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120Hz and +20°C is 0.0505 Ω, and its rated RMS ripple current is 2.57 A. The part uses a lead style with a 25 mm diameter and features a case sizing of DxL: 25x50 mm.
Datasheet Summary Powered by GS/AI
The 828LMX035M2CH is an aluminum electrolytic capacitor rated for 35 VDC and 8200 µF, with a diameter of 25 mm and a length of 50 mm. It operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120Hz and +20°C is 0.0505 Ω, and its rated RMS ripple current is 2.57 A. The part uses a lead style with a 25 mm diameter and features a case sizing of DxL: 25x50 mm.