Cornell Dubilier Aluminum Electrolytic 828LMX025M2EC

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 828LMX025M2EC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 8200 µF, designed for bulk filtering in switching power supplies. It has a diameter of 35 mm and a length of 25 mm, operating within a temperature range of -40°C to +105°C for voltages below 100 VDC. The part features a maximum ESR of 0.0607 Ω at 120 Hz and 20°C, with a rated ripple current of 2.19 A at 105°C. It is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied, and meets shelf life specifications after 1000 hours at 105°C with no voltage. Capabilities include a capacitance tolerance of +20% at 120 Hz and 20°C, and an impedance ratio of 15 from -40°C to +20°C. The lead style corresponds to code G, with a diameter of 35 to 76 mm.

Datasheet Summary
Powered by GS/AI

The 828LMX025M2EC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 8200 µF, designed for bulk filtering in switching power supplies. It has a diameter of 35 mm and a length of 25 mm, operating within a temperature range of -40°C to +105°C for voltages below 100 VDC. The part features a maximum ESR of 0.0607 Ω at 120 Hz and 20°C, with a rated ripple current of 2.19 A at 105°C. It is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied, and meets shelf life specifications after 1000 hours at 105°C with no voltage. Capabilities include a capacitance tolerance of +20% at 120 Hz and 20°C, and an impedance ratio of 15 from -40°C to +20°C. The lead style corresponds to code G, with a diameter of 35 to 76 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 828LMX025M2EC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
828LMX025M2EC
Aluminum Electrolytic 828LMX025M2EC
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 25mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 828LMX025M2EC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details