The 828LMH035MZCD is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 8200 µF, a maximum ESR of 97.52 mΩ at 120 Hz and 20°C, and a case size of 25 mm diameter by 30 mm length. It supports a maximum ripple current of 2.9 A at 105°C and 120 Hz, and operates within a temperature range of -40°C to +105°C for voltages below 250 VDC. The component meets a 2000-hour load life at rated voltage and ripple current, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Lead style is identified as Code D, with a diameter range of 30 to 40 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 828LMH035MZCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |