The 828LMH025MZCC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 8200 µF, a maximum ESR of 109.71 mΩ at 120 Hz and +20°C, and a case size of 25 mm diameter by 25 mm length. It supports a ripple current of 2.7 A at 120 Hz and +105°C, operates within a temperature range of -40°C to +105°C, and has a 20% capacitance tolerance. The capacitor is designed for filtering and switching power supply applications and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current. It features straight leads and is of the snap-in mounting type.
Datasheet Summary Powered by GS/AI
The 828LMH025MZCC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 8200 µF, a maximum ESR of 109.71 mΩ at 120 Hz and +20°C, and a case size of 25 mm diameter by 25 mm length. It supports a ripple current of 2.7 A at 120 Hz and +105°C, operates within a temperature range of -40°C to +105°C, and has a 20% capacitance tolerance. The capacitor is designed for filtering and switching power supply applications and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current. It features straight leads and is of the snap-in mounting type.