Cornell Dubilier Aluminum Electrolytic 828LMB025M2CD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 828LMB025M2CD is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 8200 µF, and a maximum RMS ripple current of 2.7 A at 120 Hz and 105°C. It has an ESR of 90.98 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 30 mm in length. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C, and a dissipation factor of 0.35 at 120 Hz and 20°C. It supports 3000 hours of load life at 105°C with rated voltage and ripple current applied. The lead style is code D, with a diameter of 30 to 40 mm.

Datasheet Summary
Powered by GS/AI

The 828LMB025M2CD is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 8200 µF, and a maximum RMS ripple current of 2.7 A at 120 Hz and 105°C. It has an ESR of 90.98 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 30 mm in length. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C, and a dissipation factor of 0.35 at 120 Hz and 20°C. It supports 3000 hours of load life at 105°C with rated voltage and ripple current applied. The lead style is code D, with a diameter of 30 to 40 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 828LMB025M2CD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
828LMB025M2CD
Aluminum Electrolytic 828LMB025M2CD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 828LMB025M2CD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details