Cornell Dubilier Aluminum Electrolytic 828LMB016M2AE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 828LMB016M2AE is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF, a maximum ESR of 101.09 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 2.43 A at 105°C. It has a dimensional size of 20 mm in diameter by 35 mm in length, operates from -40°C to +105°C, and complies with a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The part uses standard lead style Code 2, with a diameter range of 20 to 40 mm.

Datasheet Summary
Powered by GS/AI

The 828LMB016M2AE is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF, a maximum ESR of 101.09 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 2.43 A at 105°C. It has a dimensional size of 20 mm in diameter by 35 mm in length, operates from -40°C to +105°C, and complies with a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The part uses standard lead style Code 2, with a diameter range of 20 to 40 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 828LMB016M2AE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
828LMB016M2AE
Aluminum Electrolytic 828LMB016M2AE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 828LMB016M2AE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers