Aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 8200μF, and a maximum RMS ripple current of 3.45A at 120Hz and 85°C. It has an ESR of 80.87mΩ, dimensions of 25mm diameter by 35mm length, and operates within a temperature range of -25°C to +85°C. The capacitance tolerance is +20% at 120Hz and 20°C. The product features a snap-in lead style and meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied.
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
CAP ALUM 8200UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 828LBA035M2CE | 828LBA035M2CE | 828LBA035M2CE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |