The 828LBA025M2CC is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 8200 µF, a maximum ESR of 90.98 mΩ at 120 Hz and +20°C, and a maximum ripple current of 2.78 A at 120 Hz and +85°C. It has a case size of 25 mm diameter by 25 mm length and operates over a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering and switching power supply applications, with a load life of 2000 hours at rated voltage and 85°C with full rated ripple current applied.
Datasheet Summary Powered by GS/AI
The 828LBA025M2CC is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 8200 µF, a maximum ESR of 90.98 mΩ at 120 Hz and +20°C, and a maximum ripple current of 2.78 A at 120 Hz and +85°C. It has a case size of 25 mm diameter by 25 mm length and operates over a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering and switching power supply applications, with a load life of 2000 hours at rated voltage and 85°C with full rated ripple current applied.