The 828LBA016M2AD is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF, a maximum ESR of 101.09 mΩ, and a ripple current rating of 2.56 A at 120 Hz and +20°C. It has a diameter of 20 mm and a height of 30 mm, with standard lead style. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor at 120 Hz is 0.2.
Datasheet Summary Powered by GS/AI
The 828LBA016M2AD is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF, a maximum ESR of 101.09 mΩ, and a ripple current rating of 2.56 A at 120 Hz and +20°C. It has a diameter of 20 mm and a height of 30 mm, with standard lead style. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor at 120 Hz is 0.2.