The 827UVR6R3MFBJ is a vertical chip aluminum polymer capacitor rated for 6.3 VDC with a capacitance of 820 µF. It has a maximum ESR of 12 mΩ at 100 kHz and 20°C, and a rated ripple current of 4260 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 12 mm in height. It operates within a temperature range of -55°C to +105°C and meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current. The part is designed for applications including DC-DC converters and voltage regulation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827UVR6R3MFBJ | 827UVR6R3MFBJ | 827UVR6R3MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |