Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, in an 8x12 mm package. Rated for 6.3 VDC with a capacitance of 820 µF, ESR of 0.3 Ω at 100 kHz and +20°C, and a ripple current rating of 4210 mA at 105°C. Operating temperature range is -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Leakage current is 1033 µA maximum. Meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current. Resistance to soldering heat verified at 230°C for 75 seconds.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827UVG6R3MFBJ | 827UVG6R3MFBJ | 827UVG6R3MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |