Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, rated for 6.3 V DC with a capacitance of 820 µF, fixed in a radial package measuring 8 mm in diameter and 11.5 mm in length. Maximum ESR is 7 mΩ at 100 kHz and 20°C, with a ripple current rating of 6100 mA RMS at 105°C and 100 kHz. Operating temperature range is -55°C to +105°C, with a leakage current of 1033 µA maximum at 20°C. Includes load life and surge voltage tests per 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR6R3MFH | 827ULR6R3MFH | 827ULR6R3MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |