The 827ULR016MGU is an aluminum polymer capacitor rated for 16 VDC, with a capacitance of 820 µF, a maximum ESR of 0.2 Ω at 100 kHz and 20°C, and a maximum ripple current of 6100 mA at 105°C and 100 kHz. It operates within a temperature range of -55°C to +105°C and has a leakage current of 2624 µA maximum at 20°C. The component is housed in a radial package with dimensions of 10 mm diameter by 12.5 mm height. It meets load life and damp heat test requirements with capacitance change under 20%, dissipation factor under 150% of maximum specified value, ESR under 150% of maximum, and leakage current under 100% of maximum after 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR016MGU | 827ULR016MGU | 827ULR016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |