The 827ULR010MFH is a radial aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It has a rated voltage of 10 VDC, a capacitance of 820 µF, and a maximum ESR of 0.2 Ω at 100 kHz and 20°C. The maximum ripple current is 6100 mA at 105°C and 100 kHz. Its dimensions are 8 mm in diameter by 11.5 mm in height. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life test at 105°C with rated voltage applied, with capacitance change limited to within 20% of the initial value. Leakage current is specified as 0.2CV or 280 µA, whichever is greater.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR010MFH | 827ULR010MFH | 827ULR010MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |