Cornell Dubilier Aluminum Electrolytic 827KXM025M

Description
For New Design: Yes Capacitance: 820 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 283 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 283 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 827KXM025M is an aluminum electrolytic capacitor rated for 25V DC, with a capacitance of 820 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. The capacitor operates from -55°C to +105°C and is rated for 2150 mA RMS ripple current at 100 kHz and 105°C. Its ESR is 0.283 Ω at 120 Hz and 20°C. Load life is 2000 hours at 105°C with rated voltage and ripple current applied, due to its diameter of 10 mm. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.14 at 20°C, and leakage current is 0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 827KXM025M is an aluminum electrolytic capacitor rated for 25V DC, with a capacitance of 820 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. The capacitor operates from -55°C to +105°C and is rated for 2150 mA RMS ripple current at 100 kHz and 105°C. Its ESR is 0.283 Ω at 120 Hz and 20°C. Load life is 2000 hours at 105°C with rated voltage and ripple current applied, due to its diameter of 10 mm. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.14 at 20°C, and leakage current is 0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 827KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
827KXM025M
Aluminum Electrolytic 827KXM025M
For New Design: Yes Capacitance: 820 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 283 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 820 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 2.15 A @ 100 kHz, 105°C
  • ESR: 283 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 827KXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
827KXM025M-ND
Aluminum Electrolytic Capacitors 827KXM025M-ND
820µF 25V Aluminum Electrolytic Capacitors Radial, Can 283mOhm @ 120Hz 4000 Hrs @ 105°C

820µF 25V Aluminum Electrolytic Capacitors Radial, Can 283mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-827KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-827KXM025M
Aluminum Electrolytic Capacitors 2002-827KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 820µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 820µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 827KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
827KXM025M
Capacitors - Aluminum Electrolytic Capacitors 827KXM025M
CAP ALUM 820UF 20% 25V RADIAL

CAP ALUM 820UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 827KXM025M 827KXM025M-ND 2002-827KXM025M 827KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details