Cornell Dubilier Aluminum Electrolytic 827JZM6R3M

Description
For New Design: Yes Capacitance: 820 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.16 A @ 100 kHz, 105°C ESR: 445 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.16 A @ 100 kHz, 105°C ESR: 445 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 827JZM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 820 µF, a maximum ESR of 0.445 Ω at 120 Hz and 25°C, and a ripple current rating of 1160 mA RMS at 100 kHz and 105°C. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. The operating temperature range is from -40°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 827JZM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 820 µF, a maximum ESR of 0.445 Ω at 120 Hz and 25°C, and a ripple current rating of 1160 mA RMS at 100 kHz and 105°C. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. The operating temperature range is from -40°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 827JZM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
827JZM6R3M
Aluminum Electrolytic 827JZM6R3M
For New Design: Yes Capacitance: 820 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.16 A @ 100 kHz, 105°C ESR: 445 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 820 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.16 A @ 100 kHz, 105°C
  • ESR: 445 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 827JZM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details