The 827FSB360XGEP is a snap-in aluminum electrolytic capacitor for photoflash applications, rated for 360 VDC with a capacitance of 820 µF and an ESR of 0.18 Ω at 20°C and 120 Hz. It has a cylindrical case measuring 35 mm in diameter and 55 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycles and shelf life testing at 70°C. The part is designed for high-voltage, low-leakage applications such as emergency and signal lighting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB360XGEP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |