Cornell Dubilier Aluminum Electrolytic 827FSB330XDP

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 827FSB330XDP is a 330 VDC aluminum electrolytic capacitor with a capacitance of 820 µF, a maximum ESR of 0.18 Ω at 120 Hz and 20°C, and a snap-in mounting style. Its dimensions are 30 mm in diameter and 35 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and endurance under charge/discharge cycles and shelf life conditions.

Datasheet Summary
Powered by GS/AI

The 827FSB330XDP is a 330 VDC aluminum electrolytic capacitor with a capacitance of 820 µF, a maximum ESR of 0.18 Ω at 120 Hz and 20°C, and a snap-in mounting style. Its dimensions are 30 mm in diameter and 35 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and endurance under charge/discharge cycles and shelf life conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 827FSB330XDP - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
827FSB330XDP
Aluminum Electrolytic 827FSB330XDP
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 827FSB330XDP
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers