The 827FSB330XCZ is a snap-in aluminum electrolytic capacitor rated for 330 WVDC and 350 SVDC, with a capacitance of 820 µF and an ESR of 0.18 Ω at 120 Hz and 20°C. It has a dimensions of 25 mm diameter by 60 mm length and operates within a temperature range of -20°C to +55°C. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.1 for capacitances over 600 µF. It supports 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance, maintaining capacitance change under 10% and dissipation factor under 150% of maximum. Shelf life after 500 hours at 70°C shows similar stability. Rated for emergency and signal lighting applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB330XCZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |